EN
  • EN
  • DE

LM5Z10VT1G

Part No LM5Z10VT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827878-LM5Z10VT1G
Ultra Librarian 3D Model Ultra Librarian LM5Z10VT1G CAD Model

Description

The LM5Z10VT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage across their terminals over a wide range of currents. This makes them suitable for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in electronic circuits, ensuring consistent performance of sensitive components.
  • Overvoltage Protection: Protects circuits from damage caused by voltage spikes or surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Shifts the voltage level of a signal.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.

Features:

  • Zener Voltage: Precisely defined reverse breakdown voltage. In this case, around 10V.
  • Low Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined and stable Zener voltage.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Current Capability: Withstands high current surges without damage.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage source.
  • Effective Overvoltage Protection: Protects circuits from damage caused by voltage transients.
  • Compact Design: The small package size allows for space-saving circuit layouts.
  • Reliable Performance: Designed for stable and consistent operation.

Technical Specifications:

The LM5Z10VT1G has a Zener voltage of approximately 10V. The exact voltage and tolerance can be found in the datasheet. It also specifies the maximum power dissipation, reverse leakage current, and forward voltage drop. The operating temperature range is also specified in the datasheet. Refer to the manufacturer's datasheet for detailed electrical characteristics and performance graphs. The package type is likely a SOD-523 or similar small surface-mount package.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0167 $50.0165
7,250+ $0.0138 $100.0500
11,280+ $0.0133 $150.0240
15,505+ $0.0129 $200.0145
20,000+ $0.0125 $250.0000
26,790+ $0.0112 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,870 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess