EN
  • EN
  • DE

LMBT4401WT1G

Part No LMBT4401WT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827913-LMBT4401WT1G
Ultra Librarian 3D Model Ultra Librarian LMBT4401WT1G CAD Model

Description

The LMBT4401WT1G is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Leshan Radio. It is designed for use in a wide range of switching and amplification applications. The device offers good gain characteristics and is suitable for both low and medium power applications.

Applications

  • Low-Side Switching: Used as a low-side switch to control various loads, such as LEDs, relays, and small motors.
  • Amplification: Employed in small-signal amplifier circuits to boost the amplitude of weak signals.
  • Driver Circuits: Used as a driver for larger transistors or other high-current devices.
  • Level Shifting: Implemented in level shifting circuits to convert voltage levels between different logic families.
  • General-Purpose Switching: Suitable for various general-purpose switching applications in electronic circuits.

Features

  • High Collector Current: Capable of handling collector currents up to a specified maximum value.
  • High Voltage Rating: Designed to withstand high collector-emitter voltages.
  • Good Current Gain (hFE): Provides sufficient current gain for amplification and switching applications.
  • Low Saturation Voltage: Exhibits low collector-emitter saturation voltage, minimizing power dissipation.
  • Surface Mount Package: Facilitates automated assembly and compact circuit design.
  • Pb-Free Package: Compliant with RoHS standards for environmental friendliness.

Benefits

  • Versatile Application: Suitable for a wide range of switching and amplification tasks.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching operations.
  • Compact Design: Surface mount package enables smaller and more densely populated circuit boards.
  • Reliable Performance: Designed for long-term reliability in various electronic circuits.
  • Environmentally Friendly: Pb-Free package complies with environmental regulations.

Additional Details

The LMBT4401WT1G typically comes in a small surface-mount package, such as SOT-323. It is crucial to consult the datasheet for detailed specifications, including maximum ratings, electrical characteristics, and thermal performance. The transistor's current gain (hFE) is a critical parameter that determines its amplification capability. The datasheet provides typical and minimum hFE values. The collector-emitter saturation voltage (VCE(sat)) is also an important parameter, as it affects the power dissipation during switching operations. Proper biasing is essential to ensure optimal performance in amplifier circuits. The datasheet provides guidance on selecting appropriate resistor values for biasing. This transistor is widely used in various consumer electronics, industrial control systems, and communication devices.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,405+ $0.0147 $50.0535
8,335+ $0.0120 $100.0200
12,825+ $0.0117 $150.0525
17,700+ $0.0113 $200.0100
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,200 pieces
MOQ: 3405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess