EN
  • EN
  • DE

SZAF5.1A

Part No SZAF5.1A
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839343-SZAF5.1A
Ultra Librarian 3D Model Ultra Librarian SZAF5.1A CAD Model

Description

The SZAF5.1A is a Zener diode manufactured by Leshan Radio. It is designed to provide a stable reference voltage of 5.1V in various electronic circuits. Zener diodes are commonly used for voltage regulation, overvoltage protection, and clipping applications. The SZAF5.1A is typically available in a through-hole or surface-mount package, depending on the specific manufacturer’s offering.

Applications:

  • Voltage Regulation: Provides a stable 5.1V output for sensitive electronic components.
  • Overvoltage Protection: Protects circuits from voltage spikes and transients.
  • Clipping Circuits: Limits the voltage to a maximum of 5.1V.
  • Reference Voltage Generation: Serves as a reference voltage in power supplies and other circuits.
  • Signal Conditioning: Used in circuits to modify or shape signals.

Features:

  • Fixed Zener Voltage: Provides a precise and stable Zener voltage of 5.1V.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, ensuring efficient operation.
  • High Surge Current Capability: Can withstand high surge currents, providing robust protection against voltage spikes.
  • Fast Response Time: Responds quickly to voltage changes, ensuring accurate voltage regulation.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Stable Voltage Reference: Provides a reliable and consistent 5.1V voltage reference.
  • Circuit Protection: Protects sensitive components from overvoltage conditions.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Additional Details:

The SZAF5.1A Zener diode should be operated within its specified power dissipation rating to prevent damage. The Zener voltage tolerance is typically around ±5%, but this can vary depending on the manufacturer's specifications. When used in a voltage regulation circuit, a series resistor is typically required to limit the current flowing through the Zener diode. The reverse leakage current is typically very low, but it increases with temperature. The SZAF5.1A is a reliable and widely used Zener diode suitable for a variety of applications.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0611 $50.1020
1,995+ $0.0502 $100.1490
3,090+ $0.0486 $150.1740
4,260+ $0.0470 $200.2200
5,495+ $0.0455 $250.0225
7,355+ $0.0408 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess