EN
  • EN
  • DE
  • IT

LXT944QC

Part No LXT944QC
Manufacturer Level One
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Ethernet Interface Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Level One
Win Source Part Number 1209817-LXT944QC
Manufacturer Homepage www.level1.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXT944QC CAD Model

Description

The LXT944QC is a Fast Ethernet transceiver manufactured by Level One. It is a single-chip solution designed to facilitate 100BASE-TX and 10BASE-T Ethernet connectivity.

Applications:

  • Network Interface Cards (NICs)
  • Ethernet switches
  • Routers
  • Embedded systems requiring Ethernet connectivity
  • Media converters

Features:

  • Compliant with IEEE 802.3u standards for 100BASE-TX and 10BASE-T
  • Supports full-duplex and half-duplex operation
  • Auto-negotiation for automatic speed and duplex selection
  • Integrated digital adaptive equalizer for enhanced signal quality
  • Low power consumption
  • MII (Media Independent Interface) for easy connection to MAC controllers
  • Supports repeater mode
  • Built-in loopback test capability
  • Utilizes advanced CMOS technology

Benefits:

  • Simplified Ethernet connectivity implementation
  • Reduced system cost due to single-chip integration
  • Improved network performance through auto-negotiation and adaptive equalization
  • Lower power consumption suitable for portable devices
  • Enhanced system reliability with built-in test features
  • Easy integration with various MAC controllers through MII interface

Additional Details:

The LXT944QC integrates all the necessary functions for transmitting and receiving Ethernet data, including encoding, decoding, filtering, and collision detection. The auto-negotiation feature allows the device to automatically determine the optimal speed and duplex settings for the network link. The integrated digital adaptive equalizer compensates for signal distortions caused by long cable lengths, ensuring reliable data transmission. It operates on a 3.3V power supply and is available in a QFP (Quad Flat Package). Its MII interface allows for flexible connection to different media access controllers.

The LXT944QC is a highly integrated and cost-effective solution for implementing Fast Ethernet connectivity in a wide range of applications. Its compliance with industry standards ensures interoperability with other Ethernet devices. Its low power consumption and small package size make it suitable for portable and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSON / 1/1 Transceiver Half CAN 8-SON (3x3)
Lowest to $0.5351
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.0103
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $1.8768
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.8375
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $5.4011
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
Microchip Technology
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Lowest to $0.5911
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5692 $59.9844
17+ $7.0311 $119.5287
26+ $6.8114 $177.0964
36+ $6.5916 $237.2976
46+ $6.3719 $293.1074
61+ $5.7128 $348.4808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess