EN
  • EN
  • DE

LD550EGE-FHM1

Part No LD550EGE-FHM1
Manufacturer LG
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960618-LD550EGE-FHM1
Categories OEM Parts(J-L)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD550EGE-FHM1 CAD Model

Description

The LD550EGE-FHM1 is a 55-inch LCD display panel manufactured by LG Display. This panel is designed for use in large-format displays such as televisions, monitors, and digital signage applications. It features LED backlighting, providing enhanced brightness and energy efficiency.

Applications

  • Televisions: Used as the primary display component in 55-inch LCD TVs.
  • Monitors: Employed in large-screen computer monitors.
  • Digital Signage: Integrated into digital signage displays for advertising and information purposes.
  • Interactive Whiteboards: Used in interactive whiteboards for educational and business settings.
  • Video Walls: Incorporated into video wall configurations for large-scale visual displays.

Features

  • 55-Inch Screen Size: Provides a large viewing area for immersive experiences.
  • LED Backlighting: Offers improved brightness, contrast, and energy efficiency compared to traditional CCFL backlighting.
  • Full HD Resolution: Supports a resolution of 1920 x 1080 pixels for sharp and detailed images.
  • Wide Viewing Angle: Provides consistent image quality even when viewed from off-axis angles.
  • High Contrast Ratio: Delivers deep blacks and bright whites for enhanced visual clarity.

Benefits

  • Immersive Viewing Experience: The large screen size creates an engaging visual experience.
  • Energy Efficiency: LED backlighting reduces power consumption and lowers operating costs.
  • Sharp and Detailed Images: Full HD resolution ensures clear and crisp visuals.
  • Consistent Image Quality: Wide viewing angles maintain accurate colors and contrast.
  • Versatile Applications: Suitable for a wide range of display applications.

Additional Details

The LD550EGE-FHM1 panel features a typical brightness level suitable for indoor environments. Its response time ensures smooth motion reproduction, making it suitable for video applications. The panel also incorporates various technologies to enhance color accuracy and reduce glare. It is designed for easy integration into display systems, with standard interfaces for video and control signals. Proper handling and installation procedures should be followed to prevent damage to the panel. Refer to the manufacturer's specifications for detailed technical information and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess