EN
  • EN
  • DE

LTC1277ISW

Part No LTC1277ISW
Manufacturer Linear Integrated Systems
Description 12-Bit, 10mW, 100ksps ADCs with 1A Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Integrated Systems
Win Source Part Number 1207305-LTC1277ISW
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1277ISW CAD Model

Description

The LTC1277ISW is a 12-bit, 3Msps sampling A/D converter from Linear Integrated Systems (Analog Devices). This ADC features a wide input bandwidth, low distortion, and excellent signal-to-noise ratio, making it suitable for high-speed data acquisition and signal processing applications.

Applications:

  • Data Acquisition Systems: Used in high-speed data acquisition systems for capturing analog signals.
  • Digital Signal Processing (DSP): Employed in DSP applications that require high-resolution analog-to-digital conversion.
  • Medical Imaging: Used in medical imaging equipment such as ultrasound and MRI machines.
  • ATE (Automatic Test Equipment): Utilized in test and measurement equipment for signal analysis.
  • Communications: Used in communication systems for digitizing signals.

Features:

  • 12-Bit Resolution: Provides high-resolution analog-to-digital conversion.
  • 3Msps Sampling Rate: Supports high-speed data acquisition.
  • Low Distortion: Ensures accurate signal reproduction.
  • High SNR: Excellent signal-to-noise ratio for clean signal conversion.
  • Internal Sample-and-Hold: Simplifies the external circuitry requirements.
  • Wide Input Bandwidth: Supports a broad range of input signal frequencies.

Benefits:

  • Precise Signal Conversion: High resolution and low distortion enable accurate signal capture.
  • High-Speed Performance: 3Msps sampling rate allows for capturing fast-changing signals.
  • Simplified System Design: Internal sample-and-hold reduces the need for external components.
  • Improved Signal Quality: High SNR ensures clean and accurate data.

Additional Details:

The LTC1277ISW operates from a single 5V power supply and has a typical power dissipation of 200mW. It provides a parallel digital output for easy interface with microprocessors and DSPs. The input voltage range is typically 0V to 5V or ±2.5V, depending on the configuration. The device includes internal reference circuitry and is available in a variety of packages including SOIC and SSOP. The operating temperature range is -40°C to +85°C.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5477 $64.6431
7+ $17.6796 $123.7572
11+ $17.1275 $188.4025
14+ $16.5754 $232.0556
19+ $16.0222 $304.4218
25+ $14.3647 $359.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess