EN
  • EN
  • DE

DF06MH

Part No DF06MH
Manufacturer Linear Technology
Catalog Bridge Rectifiers
Description Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Linear Technology
Win Source Part Number 251562-DF06MH
Popularity Low
Supply and Demand Status Balance
Family Name DF06MH
Introduction Date August 28, 2006
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DF06MH CAD Model

Description

Product Overview: DF06MH from Linear Technology

The DF06MH is a high-performance, full-bridge rectifier from Linear Technology that is designed to meet the demands of a variety of applications requiring efficient AC-to-DC conversion. This robust component is known for its high efficiency, reliability, and the ability to handle high current and voltage levels, making it an ideal choice for power supply designs.

Key Features

  • High Voltage Capability: The DF06MH can handle a maximum repetitive peak reverse voltage of up to 600V, making it suitable for use in high voltage applications.
  • High Current Rating: With a forward current rating of 1A, this diode bridge is capable of handling a significant amount of current, ensuring reliable performance even under strenuous conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves efficiency, which is critical in power conversion and management applications.
  • High Surge Current Capability: It can withstand high surge currents, providing additional protection against momentary overloads.
  • Robust Construction: The device is encapsulated in a durable package that ensures long-term reliability and stability in various environmental conditions.

Applications

The DF06MH is versatile and can be used in a range of applications, including:

  • Power supplies for consumer electronics
  • Adapters and chargers
  • LED lighting systems
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage 600V
Average Forward Current 1A
Forward Voltage Drop Typically 1.1V at 1A
Surge Current Capability High
Operating Temperature Range -55°C to +150°C

With its combination of high voltage and current capabilities, low power loss, and rugged construction, the DF06MH from Linear Technology stands out as a reliable and efficient solution for full-wave rectification in power electronics.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess