EN
  • EN
  • DE

GA8522

Part No GA8522
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060434-GA8522
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GA8522 CAD Model

Description

The Linear Technology GA8522 is a high-performance, precision operational amplifier that has been meticulously engineered to meet the demanding requirements of sophisticated electronic systems. Ideal for a wide range of applications, including industrial control systems, medical equipment, and precision instrumentation, the GA8522 offers an impressive array of features designed to enhance system reliability and performance.

Key Features

  • High Precision: The GA8522 boasts excellent accuracy and stability, ensuring that signal integrity is maintained throughout the signal processing chain.
  • Low Noise: With its low-noise design, the GA8522 is perfect for applications where a clean signal is paramount, such as audio processing and sensor amplification.
  • Wide Bandwidth: The device offers a broad frequency response, enabling it to handle a variety of signals without compromising fidelity.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the GA8522 addresses this with its low power requirements, making it suitable for battery-powered devices.
  • Robust Build: Constructed to withstand challenging environments, the GA8522 is reliable in a range of temperatures and conditions, ensuring consistent performance when it matters most.

Applications

The versatility of the GA8522 makes it an ideal choice for a multitude of applications. Its precision and low noise characteristics are particularly beneficial in:

  • Data acquisition systems
  • Test and measurement equipment
  • Medical devices
  • Professional audio equipment
  • Analog filters
  • Industrial automation and process control

Technical Specifications

The GA8522 operational amplifier delivers exceptional performance with specifications that include:

Parameter Value
Input Offset Voltage Specified over temperature
Input Bias Current Low
Supply Voltage Range Flexible
Output Swing Rail-to-Rail
Common-Mode Rejection Ratio (CMRR) High
Power Supply Rejection Ratio (PSRR) High

With its combination of precision, reliability, and versatility, the Linear Technology GA8522 operational amplifier is an exceptional choice for designers seeking to enhance the performance and integrity of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess