EN
  • EN
  • DE

LAN0068

Part No LAN0068
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068710-LAN0068
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN0068 CAD Model

Description

Linear Technology's LAN0068 is a state-of-the-art networking device that serves as a crucial component in modern communication systems. This product is designed to facilitate reliable and high-speed data transmission, ensuring that networks operate at peak efficiency. The LAN0068 is an ideal solution for a wide range of applications, including enterprise networking, data centers, and high-performance computing environments.

Key Features

  • High-Speed Data Transfer: The LAN0068 is capable of handling gigabit transfer rates, making it suitable for bandwidth-intensive applications.
  • Low Latency: Engineered to minimize transmission delays, the LAN0068 ensures that data packets are delivered with minimal latency, which is critical for real-time applications.
  • Energy Efficient: With power-saving features, the LAN0068 reduces operational costs by minimizing energy consumption without sacrificing performance.
  • Durability: Built with robust components, the LAN0068 is designed to withstand harsh industrial environments and maintain functionality over an extended lifespan.
  • Easy Integration: The device comes with a user-friendly interface that allows for seamless integration into existing network infrastructures.
  • Advanced Security: The LAN0068 includes sophisticated security protocols to protect against unauthorized access and ensure the integrity of data transmission.

Applications

The versatility of the LAN0068 makes it suitable for a variety of networking applications. It can be used in:

  • Corporate office networks requiring reliable and secure data exchange.
  • Data centers that demand high-speed data processing and transfer capabilities.
  • Industrial automation systems where network reliability and durability are paramount.
  • Telecommunications infrastructure that requires consistent performance and uptime.

Technical Specifications

The LAN0068 boasts technical specifications that meet the demands of modern networking needs. Some of its key specifications include:

  • Interface Type: Gigabit Ethernet
  • Data Transfer Rate: Up to 1 Gbps
  • Power Consumption: Optimized for low-power operation
  • Operating Temperature Range: Suitable for industrial environments
  • Compliance: Meets industry standards for network equipment

Linear Technology's LAN0068 is a testament to the company's commitment to providing cutting-edge networking solutions. Its combination of performance, efficiency, and reliability makes it a top choice for any organization looking to bolster their network infrastructure.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess