The LAN1052 from Linear Technology is a state-of-the-art integrated circuit designed for high-performance network applications. This robust and versatile chip is engineered to provide reliable and efficient connectivity solutions for a wide range of networking equipment, including switches, routers, and network interface cards.
Key Features
- High-Speed Data Transfer: The LAN1052 is capable of handling data rates that are essential for modern networking demands, ensuring swift and seamless data communication across the network.
- Low Power Consumption: Designed with energy efficiency in mind, the LAN1052 operates with minimal power, reducing the overall energy costs for network infrastructure.
- Advanced Security: The chip includes built-in security features to safeguard network data against unauthorized access and cyber threats, providing peace of mind for sensitive applications.
- Compact Form Factor: The LAN1052's small footprint allows for integration into space-constrained designs without compromising on functionality or performance.
- Robust Reliability: Linear Technology's commitment to quality ensures that the LAN1052 is built to withstand the rigors of continuous network operation, offering a long service life and consistent performance.
Applications
The LAN1052 is ideal for a variety of applications that require high-speed data transfer and reliable connectivity. This includes enterprise networking systems, home networking devices, data center infrastructure, and embedded systems that need network access.
Technical Specifications
| Parameter |
Value |
| Data Rate |
Up to 10 Gbps |
| Power Supply |
3.3V typical |
| Operating Temperature |
-40°C to 85°C |
| Package |
QFN |
Whether you are designing a new networking device or upgrading an existing system, the LAN1052 from Linear Technology offers the performance, efficiency, and reliability required to meet the demands of today's network infrastructure.