EN
  • EN
  • DE

LD7261PL

Part No LD7261PL
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970589-LD7261PL
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD7261PL CAD Model

Description

Product Overview: LD7261PL from Linear Technology

The LD7261PL is a high-performance, low-dropout linear regulator designed by Linear Technology, a brand synonymous with precision, reliability, and efficiency in the field of power management integrated circuits. This regulator stands out for its ability to maintain a consistent output voltage even with variations in input voltage and load conditions, making it an ideal choice for sensitive electronic applications requiring a stable power supply.

Key Features

  • Low Dropout Voltage: The LD7261PL is engineered to operate with a minimal difference between the input and output voltages, which enhances its efficiency and allows for better performance in battery-operated devices.
  • High Output Accuracy: Precision voltage regulation ensures that the output remains within a tight tolerance, safeguarding sensitive components against fluctuations that could potentially cause harm or impair performance.
  • Adjustable Output: Users can tailor the output voltage to meet specific requirements, providing versatility across a wide range of applications.
  • Thermal Protection: The device includes built-in thermal shutdown mechanisms to prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Current Limiting: To protect against overcurrent conditions, the LD7261PL features current limiting capabilities, ensuring the device operates within safe parameters.

Applications

The LD7261PL is suitable for a diverse array of applications where voltage regulation is critical. These include, but are not limited to:

  • Portable and battery-powered electronics
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Peripheral devices

Product Specifications

With a package that is designed for optimal thermal performance and a small footprint, the LD7261PL is compatible with a variety of PCB layouts. Its specifications include a wide input voltage range, low quiescent current, and the ability to supply a considerable amount of continuous output current, making it a robust choice for demanding applications.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Linear Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess