EN
  • EN
  • DE

LM385S8-1.2#TRPBF

Part No LM385S8-1.2#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827803-LM385S8-1.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LM385S8-1.2#TRPBF CAD Model

Description

Linear Technology LM385S8-1.2#TRPBF Voltage Reference

The LM385S8-1.2#TRPBF is a precision micro-power voltage reference from Linear Technology, designed to maintain high stability and accuracy over a wide operating range. This component is a vital part of many electronic circuits, providing a stable reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuitry. It is particularly well-suited for battery-powered and portable devices due to its low power consumption and small footprint.

With an output voltage of 1.2 volts, the LM385S8-1.2#TRPBF is capable of delivering excellent performance. It features a tight initial tolerance of ±1%, ensuring reliable and consistent output. The device is characterized for operation from -40°C to +85°C, making it suitable for a wide range of environments and applications. Its thermal stability and low dynamic impedance ensure that the output voltage remains steady even with changes in load conditions and temperature variations.

The LM385S8-1.2#TRPBF comes in an 8-pin SOIC package, which is a surface-mount package that is widely used in the industry for its compact size and ease of integration into various circuit designs. The "TRPBF" suffix indicates that this product is provided in tape and reel packaging, making it ideal for automated assembly processes, and that it is lead-free and RoHS compliant, ensuring environmental safety and compatibility with modern manufacturing standards.

This voltage reference is designed with advanced circuitry that results in a low quiescent current, typically around 20 μA. This feature is critical for power-sensitive applications. The device also offers a low dropout voltage, which means it can regulate its output effectively even when the supply voltage is very close to the output voltage, minimizing power loss and enhancing efficiency.

Overall, the LM385S8-1.2#TRPBF is a reliable choice for designers looking for a stable voltage reference that combines precision with power efficiency. Whether it's being used in portable instrumentation, power supplies, or any other precision electronic application, this component from Linear Technology is engineered to deliver consistent performance and meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3818 $60.8724
42+ $2.7755 $116.5710
65+ $2.6877 $174.7005
89+ $2.6011 $231.4979
115+ $2.5144 $289.1560
154+ $2.2546 $347.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess