EN
  • EN
  • DE

LT1011ACJ8

Part No LT1011ACJ8
Manufacturer Linear Technology
Description Voltage Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204692-LT1011ACJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1011ACJ8 CAD Model

Description

Product Overview: LT1011ACJ8 Precision Voltage Comparator

The LT1011ACJ8 is a versatile, precision voltage comparator crafted by Linear Technology, designed to offer fast and reliable performance for a wide range of applications. This device boasts a high level of accuracy and stability, making it an excellent choice for critical signal processing tasks.

Key Features

  • Fast Response Time: The LT1011ACJ8 provides a swift response time, which is essential for systems requiring quick decision-making capabilities.
  • Precision Voltage Comparison: With its precise voltage comparison capabilities, this product ensures that voltage levels are accurately monitored and compared, reducing the risk of error in sensitive circuits.
  • Versatile Operating Conditions: It is designed to operate over a wide range of power supplies, from a single 5V up to ±15V dual supplies, catering to diverse application requirements.
  • Stable Performance: Stability is a hallmark of the LT1011ACJ8, ensuring that the comparator's performance is consistent across various temperatures and conditions.
  • Low Offset Voltage: The device features a low offset voltage, which enhances the accuracy of the voltage comparison process.

Applications

The LT1011ACJ8 is suitable for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Threshold detectors or level shifters
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Relay drivers
  • Waveform generators

Package and Quality

This product is available in an 8-lead CerDIP package, which is recognized for its durability and reliability. The LT1011ACJ8 is also characterized by its robust design, ensuring a long operational lifespan even under challenging conditions.

Linear Technology is committed to delivering high-quality components that meet rigorous industry standards. The LT1011ACJ8 is no exception and is designed to meet the expectations of the most demanding applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess