EN
  • EN
  • DE

LT1011CJ8

Part No LT1011CJ8
Manufacturer Linear Technology
Description Voltage Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204696-LT1011CJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1011CJ8 CAD Model

Description

Product Overview: LT1011CJ8

The LT1011CJ8 is a versatile and robust precision voltage comparator manufactured by Linear Technology, now part of Analog Devices. Designed to offer a superior combination of speed, reliability, and ease of use, this comparator is well-suited for a wide range of applications in power management, process control, and data acquisition systems.

Key Features

  • Precision Voltage Comparison: The LT1011CJ8 features a tight offset voltage specification and high gain, which ensures precise voltage comparison and stable operation over its full operating temperature range.
  • Fast Response Time: With a response time typically under 1 microsecond, this device is capable of fast switching, making it ideal for applications requiring quick reaction times.
  • Versatile Power Supply: The comparator can be powered from a single 5V supply up to ±15V dual supplies, offering flexibility in various circuit configurations.
  • Strobe Function: It includes a strobe pin that allows the comparison function to be disabled, which is useful for implementing power-saving modes or for multiplexing several comparators.
  • Output Stage: The output stage can drive loads directly, with a capability of sourcing up to 25mA or sinking up to 50mA, making it suitable for direct interface with TTL, CMOS, and other logic systems.

Package and Quality

The LT1011CJ8 comes in an 8-lead TO-99 metal can package, which provides excellent thermal performance and is well-suited for commercial-grade applications. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance in a variety of environments.

Applications

Due to its high precision and fast response, the LT1011CJ8 is an excellent choice for critical applications such as:

  • Analog-to-digital converters
  • Zero-crossing detectors
  • Voltage monitoring
  • Window comparators
  • Waveform generators

With its robust design and comprehensive features, the LT1011CJ8 is a reliable component for designers looking to create high-performance electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.0964 $118.0964
2+ $114.2873 $228.5746
3+ $110.4781 $331.4343
4+ $99.0493 $396.1972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess