EN
  • EN
  • DE

LT1011IS8

Part No LT1011IS8
Manufacturer Linear Technology
Description Voltage Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204698-LT1011IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1011IS8 CAD Model

Description

Product Overview: LT1011IS8

The LT1011IS8 is a versatile voltage comparator manufactured by Linear Technology, designed to deliver reliable performance in a wide range of applications. This precision device is characterized by its fast response time and stable operation, making it an ideal choice for system designers who require high-speed analog signal processing.

Key Features

  • Fast Response Time: The LT1011IS8 offers a rapid response time, ensuring quick transitions and accurate signal comparison, which is critical for high-speed applications.
  • Stable Operation: With its precision design, this voltage comparator maintains stability over various conditions, providing consistent performance and reducing the need for frequent recalibration.
  • Versatile Power Supply Range: The device can operate with a single or dual power supply, ranging from a single 5V up to ±15V, accommodating a broad spectrum of power requirements.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes error and enhances the accuracy of the signal comparison process.
  • High Input Impedance: The high input impedance ensures minimal loading on the input source, preserving signal integrity and preventing distortion.

Applications

The LT1011IS8 is suitable for a variety of applications, including:

  • Data acquisition systems
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Relay drivers
  • Precision integrators
  • Window comparators

Product Specifications

The LT1011IS8 comes in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Its operating temperature range is from -40°C to 85°C, ensuring reliable operation across various environmental conditions. The device also features a latch function that allows the output to be held at its current state, providing additional flexibility in control applications.

With its combination of speed, precision, and versatility, the LT1011IS8 from Linear Technology stands out as a high-quality component for systems that demand accurate voltage comparison and fast response times.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess