EN
  • EN
  • DE

LT1012

Part No LT1012
Manufacturer Linear Technology
Description Picoamp Input Current, Microvolt Offset, Low Noise Op Amp  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204700-LT1012
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LT1012 CAD Model

Description

The LT1012 by Linear Technology is a state-of-the-art operational amplifier that combines exceptional precision and low noise with high working stability. Designed for applications requiring both accuracy and long-term reliability, this op amp features a combination of advanced design techniques and high-quality processing to deliver superior performance.

Key Features

  • Exceptional Precision: With input offset voltage typically at 10µV and a maximum of 30µV, the LT1012 provides high accuracy in measurement and control systems.
  • Low Noise: It exhibits a low noise level of only 0.6µVP-P (0.1Hz to 10Hz), making it ideal for sensitive audio equipment and other low noise applications.
  • High Stability: The temperature coefficient is typically 0.2µV/°C, ensuring consistent performance over a wide temperature range.
  • Low Drift: With a long-term input offset voltage drift of less than 2µV per month, the LT1012 is perfect for applications that demand consistent operation over time without frequent recalibration.
  • Wide Supply Range: It operates with a supply range from ±2.5V to ±18V, providing flexibility in both single and split power supply configurations.

Applications

The LT1012 is versatile and is used in a variety of applications, including:

  • High Accuracy Data Conversion
  • Precision Instruments
  • Test and Measurement Equipment
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Professional Audio Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1012 meets the highest standards for reliability and performance. Each unit undergoes rigorous testing and quality control procedures to guarantee that customers receive the best possible product for their precision applications.

Whether for industrial, commercial, or high-end consumer products, the LT1012 Ultra Precision Op Amp stands out as the go-to solution for designers who require the utmost in precision and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess