EN
  • EN
  • DE

LT1017IN8#PBF

Part No LT1017IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR MICROPWR DUAL 8DIP / Comparator Dual ±20V/40V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Number of Elements 2
Output Type Pull Up
Dual Supply Voltage (±) 1.1 V ~ 40 V, ±0.55 V ~ 20 V
Voltage - Input Offset (Maximum) 1mV @ ±20V
Current - Input Bias (Maximum) 0.015μA @ ±20V
Current - Output (Typ) 65mA @ 4.5V
Maximum Quiescent Current 60μA
CMRR, PSRR (Typ) 115dB CMRR, 110dB PSRR
Propagation Delay (Maximum) 22μs
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 780131-LT1017IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1017
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1017IN8#PBF CAD Model

Description

Linear Technology

The LT1017IN8#PBF is a versatile, dual comparator from Linear Technology, renowned for its reliability and precision in various electronic applications. This high-performance component is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The LT1017IN8#PBF boasts excellent accuracy and stability, ensuring consistent performance over time and temperature variations.
  • Low Power Consumption: With its design focused on energy efficiency, this comparator operates with minimal power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Versatile Power Supply Range: It can be powered by a wide range of supply voltages, accommodating anything from single +5V up to ±15V dual supplies, providing flexibility in system design.
  • Fast Response Time: The device features a fast response time, ensuring quick and reliable switching, which is crucial in time-sensitive applications.
  • Robust Package: Housed in an 8-pin PDIP package, the LT1017IN8#PBF is designed to withstand harsh conditions and is easy to integrate into various circuit designs.

Applications

The LT1017IN8#PBF is a versatile component that can be used in a multitude of applications, including:

  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Voltage and current monitoring systems
  • Waveform shaping
  • Relay drivers
  • Motor controllers

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1017IN8#PBF meets the highest standards of reliability and performance. Each component is rigorously tested to guarantee it operates within its specified parameters across its entire temperature range, ensuring dependable operation in even the most demanding environments.

Ordering Information

The part number LT1017IN8#PBF signifies the specific product variant and packaging, with the "PBF" suffix indicating lead-free, RoHS-compliant manufacturing. When ordering, ensure the part number matches your application requirements.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess