EN
  • EN
  • DE

LT1018MH

Part No LT1018MH
Manufacturer Linear Technology
Description Micropower Dual Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204763-LT1018MH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1018MH CAD Model

Description

The LT1018MH is a high-precision voltage comparator designed by Linear Technology to deliver reliability and accuracy for a wide range of applications. This device is part of a family of micropower comparators that boast a fast response time and minimal power consumption, making them ideal for portable and battery-powered electronics.

Key Features

  • Low Power Consumption: The LT1018MH operates with a quiescent current of just 40µA, which is significantly lower than many competing devices. This makes it suitable for energy-sensitive applications.
  • Fast Response Time: With a response time of just 7µs, this comparator is capable of rapid signal processing, which is crucial for time-sensitive applications.
  • High Accuracy: The offset voltage of the LT1018MH is specified at 2.5mV max, ensuring precise voltage comparisons and stable operation.
  • Versatile Operating Conditions: This device can operate over a wide supply voltage range from 1V to 18V, accommodating various circuit designs and power supplies.
  • Stable with Capacitive Loads: The LT1018MH is designed to be stable even when driving capacitive loads, which can be challenging for some comparators.
  • Robust Package: Packaged in a hermetically sealed metal can, the LT1018MH offers excellent environmental and temperature resistance, contributing to its reliability.

Applications

The LT1018MH is versatile enough to be used in a multitude of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • Industrial control systems

Conclusion

Overall, the LT1018MH from Linear Technology is a robust and precise voltage comparator that offers a combination of low power consumption, fast response time, and high accuracy. Its ability to handle a wide range of operating conditions and its stability with capacitive loads make it a go-to choice for engineers and designers looking for a reliable component for their electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess