EN
  • EN
  • DE

LT1019CS8-10#PBF

Part No LT1019CS8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 11.5 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141686-LT1019CS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1019CS8-10#PBF CAD Model

Description

LT1019CS8-10#PBF - Precision Reference

The LT1019CS8-10#PBF is a high-quality, precision voltage reference from Linear Technology. This component is designed to provide a stable and precise reference voltage for a wide array of applications, such as data conversion, power supply monitoring, and industrial instrumentation. The LT1019 series is renowned for its excellent stability and low noise characteristics, making it an ideal choice for critical electronic systems where accurate voltage reference is paramount.

Key Features:

  • Precision Voltage: The LT1019CS8-10#PBF offers a fixed 10V output with exceptional precision. It is designed to maintain a high level of accuracy over temperature and time, ensuring reliable performance in demanding environments.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, minimizing the deviation of the reference voltage over a wide temperature range. This makes it suitable for applications that operate under varying temperature conditions.
  • Low Noise: With its low noise output, the LT1019CS8-10#PBF contributes to the overall system stability and precision, which is critical in sensitive electronic applications.
  • Long-Term Stability: The long-term stability of the reference voltage is one of the defining features of the LT1019 series. It ensures that the device continues to perform consistently over time, even in the face of environmental and operational stresses.
  • Wide Operating Range: The device is capable of operating across a broad voltage range, providing versatility in different system designs and applications.
  • Package: Housed in an 8-lead SOIC package, the LT1019CS8-10#PBF is compact and suitable for space-constrained applications.

Applications:

The LT1019CS8-10#PBF is suitable for a variety of applications, including but not limited to:

  • High-resolution data conversion
  • Precision instrumentation
  • Power supply monitoring
  • Industrial control systems
  • Automotive electronics

With its combination of precision, stability, and reliability, the LT1019CS8-10#PBF is a top-tier solution for systems requiring an accurate reference voltage.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5879 $85.1758
3+ $34.9439 $104.8317
5+ $33.8519 $169.2595
7+ $32.7599 $229.3193
8+ $31.6679 $253.3432
11+ $28.3919 $312.3109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess