EN
  • EN
  • DE

LT1019CS8-4.5#PBF

Part No LT1019CS8-4.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series, Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2.5ppmp-p
Noise - 10Hz to 10kHz 2.5ppmrms
Voltage - Input 6 V to 40 V
Operating Supply Current 1.5mA
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133307-LT1019CS8-4.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1019CS8-4.5#PBF CAD Model

Description

The LT1019CS8-4.5#PBF is a high-performance, precision voltage reference from Linear Technology. This component offers a stable and precise 4.5V output, which is crucial for various applications where voltage accuracy is paramount. The device is characterized by its low drift and excellent temperature stability, making it an ideal choice for high-end instrumentation, data conversion systems, and precision power supplies.

Key Features

  • Precision Reference: 4.5V ±0.05% initial accuracy ensures reliable and consistent performance for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the LT1019 maintains its precision across a wide temperature range.
  • Low Dropout Voltage: The device functions optimally with a minimal difference between the input and output voltages, enhancing its efficiency and versatility in various circuit configurations.
  • Source and Sink Capability: The LT1019CS8-4.5#PBF can source or sink up to 10mA, providing flexibility in bidirectional load regulation.
  • Long-Term Stability: Designed for longevity, the LT1019 offers exceptional long-term voltage stability, a critical feature for maintaining system calibration over time.
  • Package: Housed in an 8-lead SOIC package, it is suitable for space-constrained applications while providing adequate thermal performance.

Applications

The LT1019CS8-4.5#PBF is versatile and can be used in a wide array of applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1019CS8-4.5#PBF is no exception. This component is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2329 $66.6987
6+ $18.2424 $109.4544
9+ $17.6723 $159.0507
12+ $17.1023 $205.2276
16+ $16.5322 $264.5152
21+ $14.8220 $311.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess