EN
  • EN
  • DE

1SMB5931BT3

Part No 1SMB5931BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 550MW SMB / 3 Watt Plastic Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Power - Max 550mW
Impedance (Maximum) (Zzt) 12 Ohms
Current - Reverse Leakage at Vr 1μA at 13.7V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Part Number Series SMB5931
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801729-1SMB5931BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5931BT3 CAD Model

Description

ON Semiconductor 1SMB5931BT3 Zener Voltage Regulator

The 1SMB5931BT3 from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation with high power dissipation capabilities. This device is particularly suited for use in power supplies, voltage regulation modules, and as a protection element in a wide range of electronic circuits.

Key Features:

  • Voltage Regulation: The 1SMB5931BT3 provides a nominal Zener voltage of 18V, making it an excellent choice for stabilizing voltage in a circuit. It offers a tight voltage regulation, which ensures the stability of the electronic system.
  • Power Dissipation: With a power dissipation rating of 3 Watts, it is capable of handling significant amounts of power, making it suitable for high-power applications.
  • Surface-Mount Package: The SMB (DO-214AA) package allows for efficient space utilization on printed circuit boards, making it ideal for compact designs.
  • Thermal Resistance: The device features low thermal resistance, which contributes to its ability to manage heat effectively, thus improving its reliability and lifespan.
  • Tolerance: The Zener voltage tolerance is ±5%, which means the device maintains voltage regulation within a tight range, ensuring consistent performance.

Applications:

  • Power Management in Consumer Electronics
  • Overvoltage and Surge Protection Circuits
  • Automotive and Industrial Electronics
  • Switching Power Supplies
  • Other Electronic Devices Requiring Voltage Regulation

The 1SMB5931BT3 is a reliable choice for designers looking to integrate voltage regulation into their systems. ON Semiconductor's commitment to quality ensures that this Zener diode meets the stringent requirements of a variety of applications, offering both performance and durability. Whether you're developing power management solutions or seeking to protect sensitive electronics, the 1SMB5931BT3 is a component that can help you achieve stable and reliable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1062 $50.4450
1,010+ $0.0995 $100.4950
1,565+ $0.0961 $150.3965
2,240+ $0.0894 $200.2560
2,910+ $0.0860 $250.2600
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess