EN
  • EN
  • DE

LT1019CS8-4.5

Part No LT1019CS8-4.5
Manufacturer Linear Technology
Description V-Ref Precision 4.5V 10mA 8-Pin SOIC N / Precision Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204781-LT1019CS8-4.5
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1019
Introduction Date December 13, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1019CS8-4.5 CAD Model

Description

LT1019CS8-4.5 Precision Reference

The LT1019CS8-4.5 is a high-performance precision voltage reference from Linear Technology, designed to offer both accuracy and stability for a wide range of applications. This product is an ideal choice for precision data conversion systems, instrumentation, and industrial control systems where a stable reference voltage is critical for operational accuracy.

Key Features

  • Voltage Output: The LT1019CS8-4.5 provides a fixed 4.5V output, which is suitable for a variety of analog circuits requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of 0.05%, this device ensures precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: A low temperature coefficient of 10ppm/°C max over the full operating temperature range (-55°C to 125°C) ensures consistent performance under varying environmental conditions.
  • Low Dropout Voltage: The LT1019CS8-4.5 can maintain its precision output with minimal difference between the input and output voltages, making it efficient in systems with a tight power supply range.
  • Long-Term Stability: Rated for excellent long-term stability, the device provides a reliable reference over the life of your product.
  • Wide Operating Current: The device operates with a current range from 400µA to 10mA, offering flexibility in a variety of power conditions.
  • Package: It comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LT1019CS8-4.5 is versatile and can be used in a broad array of applications, including:

  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Precision instrumentation
  • Industrial control systems
  • Portable, battery-powered equipment
  • Power supply monitoring

With its combination of high accuracy, stability, and low power requirements, the LT1019CS8-4.5 from Linear Technology stands out as a premium choice for designers looking to enhance the performance of their electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess