Linear Technology's LT1019CS8-5 Precision Voltage Reference
The LT1019CS8-5 is a high-performance, precision voltage reference from Linear Technology, now part of Analog Devices, renowned for its stable and reliable performance across a wide range of applications. This component is designed to offer a precise 5V output voltage with tight tolerances, making it an ideal choice for precision data conversion in a variety of electronic systems.
Key Features:
- Stable Output: The LT1019CS8-5 offers a stable 5V reference with a low temperature coefficient, ensuring minimal deviation over temperature variations.
- Low Dropout Voltage: This device operates with a low dropout voltage, enhancing its performance in situations where the supply voltage is not significantly higher than the output voltage.
- High Output Current: Capable of sourcing up to 10mA and sinking up to 5mA, the LT1019CS8-5 can drive a wide range of loads, making it highly versatile in its applications.
- Excellent Line Regulation: Demonstrates superb line regulation under various input voltage conditions, ensuring a consistent output even with fluctuations in the supply voltage.
- Low Noise: It features a low noise output, which is crucial for precision analog circuits, minimizing the impact on signal integrity.
Applications:
The LT1019CS8-5 is suited for numerous applications including but not limited to:
- Data Conversion Systems (ADCs/DACs)
- Precision Instruments
- Industrial Control Systems
- High-resolution Monitors
- Automotive Electronics
Product Specifications:
- Package: Comes in an 8-lead SOIC package, which is compact and suitable for surface-mount technology (SMT).
- Temperature Range: Operates over a wide temperature range, ensuring reliability in various environmental conditions.
The LT1019CS8-5 is a testament to Linear Technology's commitment to high-quality, precision components. It is a robust solution for designers who require a stable voltage reference with low drift and high accuracy to achieve optimal performance in their electronic designs.