EN
  • EN
  • DE

LT1039CN16

Part No LT1039CN16
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVR/RCVR TRIPLE-RS232 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 400mV
Supply Voltage - Operating 5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 072169-LT1039CN16
Ultra Librarian 3D Model Ultra Librarian LT1039CN16 CAD Model

Description

Product Overview: LT1039CN16

The LT1039CN16 is a high-performance, triple line driver IC designed and manufactured by Linear Technology. This integrated circuit is engineered to provide reliable and efficient interfacing in serial communication protocols, particularly in applications where extended signal integrity is paramount. The LT1039CN16 is well-suited for use in advanced telecommunications systems, networking equipment, and industrial control interfaces.

Key Features

  • Triple Line Drivers: The device contains three independent line drivers, each capable of converting TTL or CMOS input levels to differential outputs, which is essential for balanced data transmission.
  • High Data Rates: It supports high-speed data transmission, ensuring that it can handle the demands of modern communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1039CN16 minimizes power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for use in harsh environmental conditions.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the robustness of the device, ensuring it remains safe and functional even under fault conditions.
  • Flexible Supply Voltage: It can be powered by a single +5V supply or dual supplies, offering design flexibility for various system configurations.

Applications

The LT1039CN16 is versatile and can be deployed in a multitude of applications. These include:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunications interfaces
  • Professional audio equipment

Package and Quality

The LT1039CN16 comes in a 16-lead PDIP package, which is robust and easy to handle in manufacturing and prototyping environments. Linear Technology ensures that each IC undergoes rigorous testing and quality control measures to maintain the highest standards of performance and reliability.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess