EN
  • EN
  • DE

LT1054CN8#PBF

Part No LT1054CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V (-Vin, 2Vin)
Maximum Output Voltage 30V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 100°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 041231-LT1054CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1054CN8#PBF CAD Model

Description

Linear Technology's LT1054CN8#PBF: High-Efficiency Switched-Capacitor Voltage Converter

The LT1054CN8#PBF is a versatile switched-capacitor voltage converter designed by Linear Technology, now part of Analog Devices, that delivers high efficiency and reliability for a wide range of applications. This device is capable of converting a positive input voltage into a corresponding negative output voltage, making it an ideal choice for systems that require a dual supply from a single power source.

Key Features

  • Adjustable Output: The output voltage is adjustable, which allows for a high degree of flexibility in matching the needs of the target application. The output can be set to a fixed voltage or adjusted through external components.
  • High Efficiency: The LT1054CN8#PBF employs a switched-capacitor design that offers higher efficiency compared to linear regulators, especially when the step-down ratio is close to -1.
  • Low Power Consumption: With its low quiescent current, this voltage converter is suitable for battery-powered devices where power conservation is critical.
  • Built-in Regulator: The inclusion of a 5V regulator provides a stable reference voltage and improves the overall stability of the circuit.

Typical Applications

The LT1054CN8#PBF is commonly used in applications that require an inverted supply, such as:

  • Portable Battery-Powered Equipment
  • Operational Amplifier Systems with Dual Supplies
  • Data Acquisition Systems
  • Automotive Applications
  • Signal Processing Circuits

Package and Reliability

The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), denoted by the "N8" in the part number, which is suitable for through-hole mounting on printed circuit boards. The "#PBF" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Linear Technology ensures that each LT1054CN8#PBF meets strict quality and performance standards, providing engineers with a dependable solution for their voltage conversion needs.

Whether for new designs or as a replacement for existing systems, the LT1054CN8#PBF stands out as a high-quality component that combines functionality with efficiency, making it a go-to choice for professionals seeking a reliable voltage converter.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7469 $59.2407
7+ $16.2026 $113.4182
10+ $15.6962 $156.9620
14+ $15.1899 $212.6586
18+ $14.6836 $264.3048
23+ $13.1646 $302.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess