EN
  • EN
  • DE

LT1056ACH

Part No LT1056ACH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, High Speed, JFET Input Operational Amplifiers | IC PREC OPAMP JFET-IN HS TO-5-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Amplifier Type J-FET
Slew Rate 16V/μs
Gain Bandwidth Product 6.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 50μV
Supply Current 5mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-205-8, TO-5-8 Metal Can
Supplier Device Package TO-5-8
Family Part Number LT1056
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204890-LT1056ACH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1056ACH CAD Model

Description

Product Overview: LT1056ACH

The LT1056ACH is a high-performance operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to offer a perfect blend of speed, precision, and low noise performance. This op-amp is a member of a series of operational amplifiers that has been optimized for high-fidelity audio systems and a variety of other demanding applications requiring high accuracy and signal integrity.

Key Features

  • High Speed: The LT1056ACH boasts a fast slew rate and wide bandwidth, making it suitable for high-speed signal processing applications.
  • Low Noise: With its low-noise characteristics, this op-amp ensures a clean and precise signal, making it ideal for audio applications and high-precision instrumentation.
  • Stable with Capacitive Loads: The design of the LT1056ACH allows it to remain stable even when driving capacitive loads, which is crucial for maintaining signal fidelity in complex circuits.
  • Low Total Harmonic Distortion (THD): The low THD of the LT1056ACH ensures minimal signal distortion, preserving the integrity of the original waveform.
  • High Output Drive: Capable of delivering high output currents, this op-amp can drive heavy loads without compromising performance.

Applications

The versatility of the LT1056ACH makes it suitable for a wide range of applications. It is particularly well-suited for:

  • High-fidelity audio systems
  • Precision data acquisition systems
  • Active filters and oscillators
  • Professional audio equipment
  • Test and measurement instruments
  • Medical instrumentation

Quality and Reliability

The LT1056ACH is constructed with Linear Technology's commitment to quality and reliability. It is available in a hermetically sealed metal can package, ensuring robustness and long-term stability even in harsh environmental conditions. The product is designed to meet stringent industrial and military-grade specifications, providing confidence for designers when integrating it into their critical applications.

In summary, the LT1056ACH from Linear Technology is a top-tier operational amplifier that offers an exceptional balance of speed, precision, and low noise. Its robust design and versatile nature make it an excellent choice for professionals seeking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess