EN
  • EN
  • DE

LT1057ACN8

Part No LT1057ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 14 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 5pA
Voltage - Input Offset 150μV
Operating Supply Current 1.6mA
Supply Voltage - Operating ±10 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206707-LT1057ACN8
Ultra Librarian 3D Model Ultra Librarian LT1057ACN8 CAD Model

Description

Linear Technology's LT1057ACN8 Precision Operational Amplifier

The LT1057ACN8 is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed for applications demanding the utmost in accuracy and stability. This device is a stellar choice for professional-grade audio equipment, test and measurement instruments, and other precision analog circuits. Its unique design features ensure that it delivers exceptional performance in a wide array of electronic applications.

Key Features

  • Low Noise Performance: The LT1057ACN8 boasts a low noise voltage of 3.5nV/√Hz at 1kHz, making it ideal for audio applications and other sensitive electronic systems where noise can be a critical factor.
  • High Speed: With a slew rate of 2.5V/µs and a gain bandwidth product of 8MHz, this op-amp is capable of handling fast signals without distortion, ensuring high-speed performance in your circuit designs.
  • Low Offset Voltage: The input offset voltage is typically 75µV, which means that the LT1057ACN8 offers precision with minimal error, crucial for applications requiring high accuracy.
  • Low Total Harmonic Distortion: With a total harmonic distortion plus noise (THD+N) specification of 0.003% for audio frequencies, it ensures high fidelity in audio amplification and processing tasks.
  • Dual Amplifier Configuration: The dual op-amp design provides flexibility, allowing for the implementation of two independent channels or more complex configurations such as differential amplifiers.

Package and Supply Voltage

The LT1057ACN8 is presented in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various PCB layouts. It operates over a supply voltage range of ±2.5V to ±18V, accommodating a broad spectrum of power requirements and making it versatile for both single and dual supply operations.

Applications

Thanks to its precision and low noise characteristics, the LT1057ACN8 is well-suited for high-end audio systems, active filters, fast amplifiers, sample-and-hold circuits, and many other precision analog functions. Its robustness and reliability also make it an excellent choice for industrial control systems and medical devices where precision is paramount.

In summary, the LT1057ACN8 from Linear Technology is a premium choice for engineers and designers looking for a dual op-amp that delivers low noise, high speed, and precise performance in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5737 $67.0159
15+ $7.8554 $117.8310
23+ $7.6100 $175.0300
32+ $7.3644 $235.6608
41+ $7.1190 $291.8790
55+ $6.3825 $351.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess