The LT1057CS8 is a high-performance dual operational amplifier (op amp) from Linear Technology, an Analog Devices company. This precision op amp is designed for applications requiring low noise, high speed, and wide bandwidth. The LT1057CS8 is a popular choice among professionals in the fields of test equipment, audio, and instrumentation due to its exceptional performance and reliability.
Key Features
- Low Noise Performance: With a low noise voltage of 3.8nV/√Hz at 1kHz, the LT1057CS8 ensures a clean and precise signal amplification, making it ideal for sensitive audio and instrumentation applications.
- High Speed: A slew rate of 20V/µs and a gain-bandwidth product of 8MHz contribute to the op amp's ability to handle fast signals without significant distortion.
- Wide Supply Range: The device operates with a supply voltage range from ±2.5V to ±18V, offering flexibility in various circuit designs.
- Dual Op Amp Configuration: The LT1057CS8 integrates two operational amplifiers in a single 8-pin SOIC package, saving space and reducing component count in circuit designs.
Applications
- High-Fidelity Audio Equipment
- Precision Data Acquisition Systems
- Active Filters and Oscillators
- Fast Amplifiers for Signal Conditioning
- Test and Measurement Equipment
Product Specifications
| Parameter |
Value |
| Part Number |
LT1057CS8 |
| Package Type |
8-pin SOIC |
| Noise Voltage |
3.8nV/√Hz @ 1kHz |
| Slew Rate |
20V/µs |
| Gain-Bandwidth Product |
8MHz |
| Supply Voltage Range |
±2.5V to ±18V |
Overall, the LT1057CS8 from Linear Technology stands out as a dual precision op amp offering low noise, high speed, and a wide bandwidth, suitable for a variety of demanding applications.