EN
  • EN
  • DE

LT10691CS8

Part No LT10691CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071252-LT10691CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT10691CS8 CAD Model

Description

The LT10691CS8 is a precision voltage reference component manufactured by Linear Technology, designed to offer both high accuracy and low drift over time and temperature. This makes it an ideal choice for high-performance data converters, precision instruments, and long-term stable applications.

Key Features

  • Precision Reference Voltage: The LT10691CS8 provides a stable reference voltage, which is vital for ensuring the accuracy of analog-to-digital conversions in sensitive electronic equipment.
  • Low Drift: With a low temperature coefficient, this voltage reference maintains a consistent output even under varying environmental conditions, ensuring reliability and precision.
  • Low Noise: It is designed to have low output noise, which is critical for high-resolution measurements and applications where signal integrity is paramount.
  • Wide Operating Range: The device operates over a broad range of temperatures, making it suitable for use in diverse environments and applications.
  • Stable with Capacitive Loads: The LT10691CS8 is stable with capacitive loads, which enhances its versatility in different circuit designs.

Applications

The LT10691CS8 is used in a variety of applications where precision voltage reference is crucial. These include:

  • High-resolution analog-to-digital and digital-to-analog converters
  • Precision instrumentation
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Specifications

Parameter Value
Reference Voltage Typically 5V
Initial Accuracy ±0.05%
Temperature Coefficient 10ppm/°C Max
Operating Temperature Range 0°C to 70°C
Package 8-Lead Plastic SOIC

With its combination of performance, stability, and reliability, the LT10691CS8 from Linear Technology stands out as a superior choice for precision voltage reference needs in high-end electronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess