EN
  • EN
  • DE

LT1072MJ8

Part No LT1072MJ8
Manufacturer Linear Technology
Description 1.25A High Efficiency Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204925-LT1072MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1072MJ8 CAD Model

Description

The LT1072MJ8 from Linear Technology is a versatile and robust high-power switching voltage regulator designed to cater to a wide range of power conversion applications. This innovative component is part of Linear Technology's esteemed line of power management solutions, known for their reliability and efficiency.

Key Features

  • Versatile Voltage Range: The LT1072MJ8 operates over a wide input voltage range, making it suitable for applications that require a flexible power supply solution.
  • High Switching Frequency: With a high switching frequency, this regulator allows for smaller external components, thus reducing the overall size and cost of the power supply design.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, ensuring compatibility with a variety of devices and systems.
  • Low Power Loss: High efficiency is achieved through low power loss features, which translate into cooler operation and increased reliability.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, further enhancing its reliability.
  • Current Mode Operation: This feature provides excellent line and load regulation, as well as protection against overcurrent conditions.

Applications

The LT1072MJ8 is ideal for use in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Motor control systems
  • Automotive power systems
  • Portable electronic devices

Package and Quality

The LT1072MJ8 comes in an 8-lead TO-5 metal can package, which is known for its durability and excellent thermal performance. Linear Technology ensures that each unit meets stringent quality standards, providing designers with a reliable component for their high-performance power solutions.

Whether you're designing a new power system or upgrading an existing one, the LT1072MJ8 offers the performance, flexibility, and reliability required to meet the challenges of modern electronic applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess