EN
  • EN
  • DE

LT1074HVCT

Part No LT1074HVCT
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204931-LT1074HVCT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1074HVCT CAD Model

Description

Linear Technology's LT1074HVCT Step-Down Switching Regulator

The LT1074HVCT from Linear Technology is a versatile and robust step-down switching regulator designed to cater to a wide array of power conversion applications. This high-performance component is part of Linear Technology's LT1074 series, which is renowned for its reliability and efficiency in regulating voltage levels within electronic systems.

Key Features

  • High Voltage Operation: The LT1074HVCT is capable of handling input voltages up to 60V, making it suitable for automotive, industrial, and telecommunications applications where higher input voltages are common.
  • Adjustable Output: Users can adjust the output voltage from 2.5V to 50V, providing the flexibility needed for various applications and ensuring compatibility with a broad range of devices.
  • High Efficiency: With an efficiency rating that can reach up to 85%, this regulator ensures minimal power loss during the voltage conversion process, leading to energy savings and reduced heat generation.
  • Robust Current Handling: The LT1074HVCT can deliver up to 5A of continuous output current, making it capable of powering demanding loads without compromising performance.
  • Thermal Protection: It includes built-in thermal shutdown protection to prevent damage from overheating, ensuring the longevity and reliability of both the regulator and the overall system.
  • Minimal External Components: This regulator requires only a few external components for operation, simplifying the design and reducing the overall bill of materials.

Applications

The LT1074HVCT is ideal for a variety of applications that require efficient voltage regulation and high power capacity. It is commonly used in:

  • Automotive battery regulation
  • Portable power devices
  • Industrial power supplies
  • Telecommunications infrastructure
  • High-power battery-operated devices

Overall, the LT1074HVCT from Linear Technology stands out as a reliable and efficient solution for designers looking to implement a high-voltage, high-current step-down regulator in their projects. Its robustness, coupled with its ease of use, makes it an excellent choice for a wide range of power regulation needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess