EN
  • EN
  • DE
  • IT

LT1074HVCT7#PBF

Part No LT1074HVCT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 64V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35V
Output Current 5.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 143742-LT1074HVCT7#PBF
Ultra Librarian 3D Model Ultra Librarian LT1074HVCT7#PBF CAD Model

Description

The LT1074HVCT7#PBF is a versatile and robust step-down switching regulator from Linear Technology, designed to accommodate a wide range of power supply applications. This high-performance component is engineered to deliver efficient conversion of input voltages to a lower output voltage with a high level of precision and reliability.

Key Features

  • High Voltage Capability: The LT1074HVCT7#PBF can handle input voltages up to 60V, making it suitable for a variety of industrial and automotive applications where higher input voltages are common.
  • Adjustable Output: Users can set the output voltage from 2.5V to 50V, providing flexibility for different circuit requirements.
  • High Efficiency: With its efficient design, the regulator ensures minimal heat generation and energy loss, which is critical for maintaining the performance and longevity of electronic devices.
  • Current Mode Control: This feature provides excellent line and load regulation, as well as a faster response to changes in load, which is beneficial for applications requiring stable power supply.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and safety.
  • Low Shutdown Current: The regulator draws a very low current in the shutdown mode, which is advantageous for battery-powered applications where power conservation is crucial.

Applications

  • Automotive Electronics
  • Industrial Power Systems
  • Battery-Powered Devices
  • Telecommunication Infrastructure
  • Portable Instruments

The LT1074HVCT7#PBF is not only a reliable choice for high-performance power conversion but also offers protection features that ensure stable operation under varying conditions. Its robust design and adaptability make it a preferred solution for engineers looking to develop power systems with stringent requirements for voltage range and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.1282
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess