EN
  • EN
  • DE

LT1074HVIT

Part No LT1074HVIT
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204933-LT1074HVIT
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1074HVIT CAD Model

Description

The LT1074HVIT is a versatile and robust step-down switching regulator from Linear Technology, designed to cater to a wide range of power conversion applications. This high-performance component is an integral part of power management systems, offering efficiency and reliability for engineers and designers alike.

Constructed with the needs of high voltage operations in mind, the LT1074HVIT can handle an input voltage range of up to 60V, making it an ideal choice for automotive, industrial, and telecommunication systems that require stable operation under varying input conditions. Its ability to deliver output currents up to 5A allows it to power a diverse array of devices and circuits.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 8V to 60V, the LT1074HVIT is perfect for applications with fluctuating power supplies.
  • High Output Current: With the capability to deliver up to 5A of output current, this regulator can support high-power applications with ease.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 50V, providing flexibility for a wide range of power requirements.
  • High Efficiency: The LT1074HVIT offers a high efficiency of up to 85%, reducing power loss and heat generation in systems.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, enhancing its reliability and longevity.
  • Low Dropout Performance: The regulator maintains its performance even with minimal differences between input and output voltages.

Applications:

  • Automotive Electronics
  • Industrial Power Systems
  • Telecommunications Infrastructure
  • Battery-Powered Devices
  • Portable Instruments

The LT1074HVIT from Linear Technology is a testament to high-quality design and engineering, offering a reliable power solution for demanding applications. Whether it's for stepping down high voltages in rugged environments or ensuring stable operation in sensitive electronics, this switching regulator is up to the task.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess