EN
  • EN
  • DE

PCA9537DP

Part No PCA9537DP
Manufacturer NXP / Nexperia
Description I2C/SMBus Interface 100kHz/400kHz 5.5V 10-Pin TSSOP / 4-bit I2C-bus and SMBus low power I/O port with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235969-PCA9537DP
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCA9537
Introduction Date September 30, 2004
ECCN EAR99
Country of Origin China, Philippines , Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9537DP CAD Model

Description

NXP PCA9537DP I/O Expander

The PCA9537DP is a robust I/O expander product from NXP Semiconductors designed to provide additional input/output (I/O) ports for microcontroller-based systems. This handy component is particularly useful in applications where the number of available pins on a microcontroller is limited and there is a need to control more devices or gather data from additional sensors.

At the heart of the PCA9537DP is a 4-bit I2C-bus and SMBus I/O port with interrupt, housed in a small TSSOP8 package. The I2C-bus interface allows for easy integration into most microcontroller architectures, offering a simple two-wire connection (SDA and SCL lines) for communication. This expander operates at a supply voltage ranging from 2.3V to 5.5V, making it suitable for a wide range of applications and compatible with various logic levels.

One of the key features of the PCA9537DP is its built-in interrupt output which can be triggered by input state changes, allowing for immediate notification to the host microcontroller without the need for constant polling. This not only improves system efficiency but also helps to reduce power consumption, which is critical in battery-powered or energy-sensitive applications.

The device offers four configurable I/O pins that can be independently set to input or output mode, providing flexibility for a multitude of uses. Whether it's controlling LEDs, reading button states, interfacing with sensors, or expanding the number of available I/O lines, the PCA9537DP adapts to the specific needs of your project.

Furthermore, the PCA9537DP supports both the standard (100 kHz) and fast (400 kHz) I2C-bus modes, ensuring compatibility with legacy systems as well as the capability to work with newer, faster microcontrollers. Its built-in power-on reset function ensures that the I/Os are initialized into a known state at power-up, which can be critical for safety and predictability in embedded systems.

In summary, the NXP PCA9537DP I/O expander is a versatile and reliable solution for expanding the I/O capabilities of microcontroller-based systems, providing additional flexibility and efficiency for designers and engineers in a variety of applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7338 $58.7040
195+ $0.6021 $117.4095
300+ $0.5833 $174.9900
410+ $0.5645 $231.4450
530+ $0.5458 $289.2740
710+ $0.4893 $347.4030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,243 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess