EN
  • EN
  • DE

LT1076CR#TRPBF

Part No LT1076CR#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35V
Output Current 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 123129-LT1076CR#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1076CR#TRPBF CAD Model

Description

Product Overview: LT1076CR#TRPBF

The LT1076CR#TRPBF is a versatile and robust step-down switching regulator designed by Linear Technology. This component is engineered to provide efficient power conversion with a focus on reliability and performance. The LT1076 series is known for its ease of use and flexibility, making it an ideal choice for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • High Efficiency: Capable of converting input voltages up to 60V, the LT1076CR#TRPBF is highly efficient, which is crucial for reducing heat and improving system performance.
  • Adjustable Output: The output voltage can be set from 2.5V to the maximum rated voltage with the use of external resistors, providing design flexibility.
  • High Switching Frequency: With a switching frequency of up to 100kHz, the LT1076CR#TRPBF allows for smaller external components, which can help minimize the overall footprint of the power supply design.
  • Thermal Protection: The device includes thermal shutdown to protect the regulator from overheating, ensuring reliable operation under a variety of conditions.
  • Current Mode Operation: This feature provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved system protection.

Applications

The LT1076CR#TRPBF is designed to be used in a multitude of applications where efficient power conversion is needed. It is particularly well-suited for:

  • Automotive electronics
  • Portable battery-powered devices
  • Industrial power systems
  • Telecommunications equipment
  • DC-DC converters for distributed power systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1076CR#TRPBF is no exception. It is built to meet rigorous standards, ensuring long-term reliability and consistent performance. The device is available in a rugged TO-220 package, which is suitable for tough environmental conditions.

Conclusion

In summary, the LT1076CR#TRPBF from Linear Technology is a powerful, flexible, and reliable step-down switching regulator that can meet the demands of modern electronic systems. Its high efficiency, adjustable output, and thermal protection make it a top choice for designers looking to create stable and efficient power supplies.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2724 $61.0896
8+ $12.5312 $100.2496
13+ $12.1396 $157.8148
18+ $11.7480 $211.4640
23+ $11.3564 $261.1972
30+ $10.1816 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess