EN
  • EN
  • DE

LT1076CY-5

Part No LT1076CY-5
Manufacturer Linear Technology
Description 5V Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204944-LT1076CY-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1076CY-5 CAD Model

Description

The LT1076CY-5 is a versatile and robust step-down voltage regulator designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This regulator is specifically engineered to convert higher input voltages into a stable 5V output, making it an ideal power solution for a wide range of applications.

Key Features:

  • Fixed 5V Output: The LT1076CY-5 provides a fixed 5V output, which is essential for powering standard digital and analog circuits that require a stable voltage supply.
  • High Efficiency: With its innovative design, this regulator achieves high efficiency, which minimizes heat generation and reduces the need for additional cooling measures.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating fluctuations in power supply and enabling its use in a variety of environments.
  • Low Dropout Operation: The LT1076CY-5 can maintain output regulation with minimal difference between the input and output voltages, making it highly efficient in low dropout scenarios.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: The device includes an internal current limiting feature that protects both the regulator and the downstream components from damage due to overcurrent conditions.

Applications:

The LT1076CY-5 is suitable for a diverse array of applications, including but not limited to:

  • Portable devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Battery-powered gadgets

With its rugged design and comprehensive feature set, the LT1076CY-5 from Linear Technology is an excellent choice for designers who require a reliable, fixed-output voltage regulator capable of handling challenging power requirements.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess