EN
  • EN
  • DE

LT1077IS8

Part No LT1077IS8
Manufacturer Linear Technology
Description Micropower, Single Supply, Precision Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204960-LT1077IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1077IS8 CAD Model

Description

The LT1077IS8 is a high-performance, low-noise operational amplifier (op-amp) designed and manufactured by Linear Technology, a leader in analog integrated circuits. This op-amp is part of a family of single, dual, and quad operational amplifiers which significantly improve the standard for noise performance with low power consumption and a small footprint.

Key Features

  • Low Noise Performance: The LT1077IS8 boasts an exceptionally low voltage noise level of 9nV/√Hz at 1kHz, making it an ideal choice for applications that require high-fidelity signal amplification.
  • Low Power Consumption: With a supply current of just 350μA per amplifier, this device is optimized for low-power applications, allowing for efficient operation without sacrificing performance.
  • Single Supply Operation: It is capable of operating from a single 2.7V to 36V supply, or dual supplies up to ±18V, providing flexibility in a wide range of applications.
  • High Output Drive: The LT1077IS8 can drive loads as low as 600Ω, making it suitable for driving heavier loads.
  • Input Offset Voltage: The device features a low input offset voltage, which minimizes error in precision applications.
  • Package: It comes in the 8-lead SOIC package, which is suitable for space-constrained applications while still offering ease of integration into various circuit designs.

Applications

The LT1077IS8 is versatile and can be used in a variety of applications, including:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Battery-Powered Instruments
  • Industrial Process Controls
  • Active Filters
  • Medical Instrumentation

Conclusion

In summary, the LT1077IS8 from Linear Technology is a top-tier operational amplifier that combines low noise performance with low power consumption, making it an excellent choice for designers seeking to optimize their systems for precision and efficiency. Its robust feature set ensures that it can be employed across a broad spectrum of applications, from audio to instrumentation and beyond.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 525 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess