EN
  • EN
  • DE

LT1079ISW

Part No LT1079ISW
Manufacturer Linear Technology
Description Micropower, Dual and Quad, Single Supply, Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204970-LT1079ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1079ISW CAD Model

Description

The LT1079ISW is a quintessential component designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is a low power, quad precision operational amplifier (op-amp) that is a perfect fit for a wide range of applications, including portable and compact devices where power efficiency is crucial.

Key Features

  • Low Power Consumption: The LT1079ISW is designed to operate with a very low supply current, making it ideal for battery-powered applications and for situations where power efficiency is a priority.
  • Precision Performance: With its high accuracy and stability, this op-amp ensures precise signal amplification and conditioning, which is vital for sensitive instrumentation and measurement systems.
  • Quad Operational Amplifiers: The device includes four independent op-amps in a single package, providing excellent space efficiency and simplifying circuit design.
  • Wide Supply Range: It can operate from a wide range of supply voltages, accommodating various application needs and simplifying power supply design.
  • Low Offset Voltage: The LT1079ISW features a low input offset voltage, which reduces error and improves overall system accuracy.
  • High Input Impedance: The high input impedance minimizes the loading effect on input sources, preserving signal integrity.

Applications

The LT1079ISW is versatile and can be used in numerous applications, including:

  • Portable Medical Devices
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Signal Conditioning Modules
  • Industrial Process Controls

Product Specifications

Parameter Value
Supply Voltage (±V) 3.0 to 15
Input Offset Voltage (mV) 0.2
Input Bias Current (nA) 30
Operating Temperature Range (°C) -40 to 85

The LT1079ISW by Linear Technology stands out for its low power operation, precision, and compact quad op-amp configuration, making it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess