EN
  • EN
  • DE
  • IT

LT1082IQ#PBF

Part No LT1082IQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ISO 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 100V (Switch)
Output Current 850mA (Switch)
Frequency - Switching 12kHz to 60kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 1057760-LT1082IQ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1082IQ#PBF CAD Model

Description

The LT1082IQ#PBF is a versatile and robust switching regulator from Linear Technology, designed to offer high efficiency and reliable performance for a wide range of power supply applications. This component is part of Linear Technology's commitment to providing innovative solutions for complex power management challenges.

Key Features

  • Adjustable Output Voltage: The output voltage of the LT1082IQ#PBF can be adjusted to meet the specific requirements of your application, providing flexibility and precision in power supply design.
  • High Efficiency: With its high-efficiency design, this switching regulator ensures minimal heat generation and optimal power usage, making it suitable for energy-sensitive projects.
  • Low Dropout Operation: The LT1082IQ#PBF can maintain regulation with minimal input-to-output voltage difference, which is ideal for scenarios where input voltage is limited or varies.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety in operation.
  • Current Mode Operation: This feature provides improved transient response and simplifies loop compensation, which is critical for stable and responsive power supply systems.

Applications

The LT1082IQ#PBF is suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Industrial Power Supplies

Quality and Reliability

Linear Technology's LT1082IQ#PBF is built with the highest standards of quality and reliability. Its rugged construction and comprehensive protection features make it a dependable choice for critical and demanding applications. The package is designed to meet the needs of both commercial and industrial temperature ranges, ensuring performance across various environments.

Part Number Explanation

The part number LT1082IQ#PBF breaks down as follows:

  • LT1082 - Model number of the regulator
  • IQ - Industrial temperature range version
  • #PBF - Lead-free and RoHS-compliant package

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3402 $64.3402
2+ $52.7920 $105.5840
3+ $51.1422 $153.4266
5+ $49.4925 $247.4625
6+ $47.8427 $287.0562
7+ $42.8935 $300.2545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess