The LT1084CM50 is a robust low dropout positive fixed voltage regulator designed by Linear Technology, now part of Analog Devices. This component is engineered to provide a consistent 5V output with a fixed configuration, making it an ideal solution for a wide range of applications where voltage regulation is critical.
Key Features
- Output Voltage: 5V fixed output provides a stable voltage for various electronic components and systems.
- Low Dropout Voltage: The device features a low dropout voltage, enabling it to maintain output regulation with a minimal difference between the input and output voltages.
- High Output Current: Capable of delivering up to 5A of output current, making it suitable for high-power applications.
- Adjustable Current Limit: The onboard current limiting is adjustable, allowing for customized protection based on the needs of the specific application.
- Thermal Protection: Integrated thermal protection circuitry shuts down the regulator to prevent damage from overheating.
Applications
The LT1084CM50's versatile design makes it suitable for a variety of applications, including but not limited to:
- Microprocessor systems
- High-efficiency linear power supplies
- Battery-powered devices
- Peripheral power supplies
Quality and Reliability
Linear Technology is renowned for its commitment to quality and reliability, and the LT1084CM50 is no exception. This component is built to the highest standards, ensuring stable performance and longevity in the most demanding conditions. Whether for industrial, commercial, or consumer applications, the LT1084CM50 from Linear Technology is a dependable choice for your voltage regulation needs.
Package Information
The LT1084CM50 comes in a TO-263 package, which is suitable for surface mount technology (SMT) and provides adequate heat dissipation for the device's high-power operation.