The LT11473CS8 is a premium product from Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular model is a versatile and durable voltage regulator designed to cater to a wide range of applications, ensuring reliability and efficiency in various electronic devices.
Key Features
- Adjustable Output Voltage: The LT11473CS8 allows users to set the output voltage to their desired level, providing flexibility for different circuit requirements.
- High Efficiency: With its innovative design, this voltage regulator operates with high efficiency, which translates to reduced heat generation and improved system reliability.
- Thermal Protection: The device includes thermal shutdown capability, protecting it from potential damage due to overheating.
- Current Limiting: Built-in current limiting ensures that the device is safeguarded against overcurrent conditions, which can be critical in preventing damage to both the regulator and the connected components.
Applications
The LT11473CS8 is suitable for a variety of applications, including:
- Power supply regulation for sensitive electronics
- Automotive and industrial systems
- Battery-powered devices
- Telecommunications infrastructure
Technical Specifications
| Parameter |
Value |
| Package Type |
8-Lead Plastic SO |
| Input Voltage Range |
Up to 20V |
| Output Voltage Range |
Adjustable |
| Output Current |
Up to 1.5A |
| Operating Temperature |
-40°C to +85°C |
The LT11473CS8 from Linear Technology is an excellent choice for designers looking for a reliable and adaptable voltage regulator. Its comprehensive feature set ensures that it can meet the demands of even the most challenging power management tasks.