EN
  • EN
  • DE

LTC2627CDEIDE

Part No LTC2627CDEIDE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072158-LTC2627CDEIDE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2627CDEIDE CAD Model

Description

LTC2627CDEIDE - Dual 16-Bit I2C VOUT DACs with 10ppm/°C Reference

The LTC2627CDEIDE from Linear Technology is a highly precise dual 16-bit digital-to-analog converter (DAC) designed to deliver outstanding performance for a wide array of applications that require high-resolution digital-to-analog conversion. This product is housed in a compact, 12-lead DFN package, ensuring it is suitable for space-constrained applications.

One of the key features of the LTC2627CDEIDE is its integrated precision reference with a low temperature coefficient of just 10ppm/°C, ensuring stable and accurate output voltages over a wide temperature range. This makes it an ideal choice for high-precision industrial, automotive, and communication systems where temperature variations can significantly impact performance.

The DAC operates with a supply voltage range from 2.7V to 5.5V, providing flexibility for use in various systems with different power requirements. The LTC2627CDEIDE offers an I2C-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems. This feature simplifies the integration process and reduces the complexity of the system design.

Each of the two DAC channels can be independently programmed using the I2C interface, giving designers the ability to set the output voltage to a desired level with high precision. The device also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is critical for applications where a predictable startup condition is required.

Furthermore, the LTC2627CDEIDE provides a generous output drive capability, making it suitable for driving heavy loads. The device also includes a power-down feature that reduces the power consumption to a mere 0.4µA, which is beneficial for power-sensitive applications.

In summary, the LTC2627CDEIDE from Linear Technology is a robust and reliable dual-channel 16-bit DAC that offers high precision, ease of use, and excellent temperature stability. Its compact size and feature set make it a versatile choice for a broad range of applications that demand the highest level of accuracy and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess