LT1086CM5 - Low Dropout Positive Adjustable Regulator
The LT1086CM5 is a versatile and reliable low dropout positive adjustable voltage regulator designed and manufactured by Linear Technology. This regulator is capable of delivering up to 1.5A of output current with a dropout voltage of typically 1.3V at full load, making it an excellent choice for applications requiring a high-current, low-voltage power supply.
Key Features:
- Output Current: Capable of delivering 1.5A of continuous output current.
- Dropout Voltage: Low dropout voltage of typically 1.3V at a full 1.5A load, ensuring efficient operation.
- Adjustable Output: Output voltage can be set to any value between 1.25V and 15V with the use of two external resistors.
- Stability: Maintains excellent stability with low-ESR output capacitors, including tantalum and aluminum electrolytic types.
- Protection Features: Offers built-in protection features such as overcurrent protection, safe area protection, and thermal overload protection.
- Package: Available in the TO-263 surface-mount package, providing a compact footprint for space-constrained applications.
Applications:
The LT1086CM5 is suitable for a wide range of applications, including:
- High-efficiency linear regulators
- Post regulators for switching power supplies
- Battery chargers
- Adjustable power supplies
- Constant current regulators
Performance and Quality:
Linear Technology's commitment to high-quality and performance is evident in the LT1086CM5. This regulator is designed to meet the stringent requirements of even the most demanding applications. With its robust design, it ensures a reliable power supply solution that is both efficient and versatile.
Conclusion:
Overall, the LT1086CM5 from Linear Technology stands out as a high-performance, adjustable voltage regulator that offers the flexibility and reliability required by a wide array of power management applications. Its low dropout voltage, high output current capability, and comprehensive protection features make it a top choice for engineers and designers looking to create stable and efficient power supply systems.