EN
  • EN
  • DE

LT1110CN8

Part No LT1110CN8
Manufacturer Linear Technology
Description Micropower DC-DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205053-LT1110CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1110CN8 CAD Model

Description

Introducing the LT1110CN8 Step-Up DC/DC Converter

The LT1110CN8 is a versatile and compact step-up DC/DC converter from Linear Technology, designed to cater to a wide array of power supply applications. This efficient component is capable of driving a 5V load from a 2V input, making it an ideal solution for battery-powered devices where extending battery life is critical.

Key Features

  • Versatile Input Voltage Range: The LT1110CN8 operates over a broad input voltage range from 1V to 30V, providing flexibility for various power sources.
  • High Output Voltage: It can deliver an output voltage up to 34V, accommodating high-voltage requirements with ease.
  • Efficiency: With efficiencies up to 85%, this converter ensures minimal power loss, making it suitable for energy-sensitive applications.
  • Low Battery Detector: An integrated low battery detector adds to the functionality, providing an early warning for battery replacement or recharge.
  • Versatile Package Options: The LT1110CN8 is available in an 8-pin PDIP package, ensuring ease of integration into various circuit designs.

Applications

The LT1110CN8 is an excellent choice for applications that require a compact, efficient, and reliable power conversion solution. Common applications include:

  • Portable Instruments
  • Battery Backup Systems
  • Memory Backup Supplies
  • Medical Devices
  • Handheld Devices

Advantages

Linear Technology's LT1110CN8 stands out in the market for its ease of use and high-performance capabilities. With its ability to function with minimal external components, this converter simplifies design and reduces overall system cost. The inclusion of features such as a low battery detector and the ability to work with multiple battery chemistries further enhances its appeal to designers looking for a reliable power management solution.

Conclusion

Whether you're developing a power supply for a portable device or looking to upgrade an existing application, the LT1110CN8 from Linear Technology offers the performance, efficiency, and versatility needed to meet your power conversion requirements. Its robust design and integrated features make it a smart choice for a wide range of power management tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess