EN
  • EN
  • DE

LT1111CN8-5#PBF

Part No LT1111CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST INV 5V 1.5A 8DIP / Conv DC-DC 2V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 5V Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 5V
Output Current 1.5A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780219-LT1111CN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1111
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1111CN8-5#PBF CAD Model

Description

The LT1111CN8-5#PBF is a versatile and compact step-down DC/DC converter from Linear Technology, designed to provide efficient power conversion for a wide range of applications. This device is capable of stepping down inputs from 12V to as low as 2V, delivering a fixed output voltage of 5V with an output current of up to 200mA. The LT1111CN8-5#PBF is part of the LT1111 series, known for their reliability and performance in power management tasks.

Key Features:

  • Wide Input Range: The device can handle input voltages from 2V to 12V, making it suitable for applications with varying power supplies.
  • Fixed Output Voltage: It provides a stable 5V output, which is essential for consistent device operation.
  • High Efficiency: With an efficiency as high as 85%, the LT1111CN8-5#PBF ensures minimal power loss during conversion, making it ideal for battery-powered devices.
  • Low Quiescent Current: The low idle current draw helps in prolonging battery life in portable applications.
  • Compact Size: Housed in an 8-pin PDIP package, this converter is designed for space-constrained applications.

Applications:

The LT1111CN8-5#PBF is versatile enough to be used in various applications, including but not limited to:

  • Portable devices
  • Battery-powered equipment
  • Embedded systems
  • Power supplies for sensors and microcontrollers

Quality and Reliability:

Linear Technology is committed to high standards of quality, and the LT1111CN8-5#PBF is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring that it can withstand the demands of professional environments. Additionally, the part number suffix 'PBF' indicates that this product is lead-free, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess