EN
  • EN
  • DE

LT1117CM-3.3#TRPBF

Part No LT1117CM-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 098409-LT1117CM-3.3#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1117CM-3.3#TRPBF CAD Model

Description

Product Overview: LT1117CM-3.3#TRPBF

The LT1117CM-3.3#TRPBF is a robust fixed voltage regulator from Linear Technology, designed to provide a stable 3.3V output. This low-dropout (LDO) linear regulator is capable of delivering up to 800mA of continuous output current with a dropout voltage of typically 1.2V at full load. It is an ideal choice for applications requiring a regulated 3.3V supply from a higher voltage input.

Key Features

  • Output Voltage: Fixed at 3.3V, making it suitable for powering 3.3V logic circuits and other low-voltage devices.
  • Output Current: Capable of supplying up to 800mA, which is sufficient for a wide range of applications including microcontrollers, sensors, and analog circuits.
  • Low Dropout Voltage: Typically 1.2V at full load, which allows for efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Comes with built-in thermal shutdown to protect the device from overheating.
  • Current Limiting: Features current limiting to safeguard the regulator and the load from excessive current conditions.
  • Package: Available in a TO-263 package, which is suitable for surface mount technology (SMT) and offers good thermal performance.

Applications

The LT1117CM-3.3#TRPBF is versatile and can be used in a variety of electronic applications, including:

  • Power supplies for 3.3V digital systems
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Peripheral power

Quality and Reliability

Linear Technology's commitment to high-quality manufacturing ensures that the LT1117CM-3.3#TRPBF is reliable for critical applications. Its robust design is complemented by the inclusion of over-temperature and over-current protection, enhancing the longevity and safety of both the regulator and the systems it powers.

Conclusion

The LT1117CM-3.3#TRPBF from Linear Technology stands out as a reliable and efficient fixed voltage regulator, perfect for applications that require a stable 3.3V power supply. Its capacity to handle up to 800mA of output current, low dropout voltage, and integrated protection features make it a top choice for designers looking for a high-performance LDO regulator.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess