EN
  • EN
  • DE

LT1117CST-5#PBF

Part No LT1117CST-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 132504-LT1117CST-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1117CST-5#PBF CAD Model

Description

Product Overview: LT1117CST-5#PBF

The LT1117CST-5#PBF is a robust fixed voltage regulator from Linear Technology, designed to provide precision voltage control in a wide range of applications. This high-performance component is ideal for use in microprocessor systems, memory drivers, and power management circuits where low dropout voltage and fast transient response are critical.

Key Features

  • Fixed Output Voltage: This regulator delivers a stable 5V output, which is essential for consistent performance in digital and analog circuits.
  • Low Dropout Voltage: The LT1117 has an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 800mA of output current, this regulator can power a wide range of devices without compromising on performance.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating, enhancing its reliability and lifespan.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the powered device in the event of a fault or overload condition.
  • Surface Mount Package: The LT1117CST-5#PBF comes in a TO-220 package, suitable for surface mounting, which makes it easy to integrate into various circuit designs.

Applications

The versatility of the LT1117CST-5#PBF makes it suitable for a multitude of applications, including:

  • Power supplies for microprocessors and DSPs
  • Memory and logic circuit power sources
  • Post-regulation for switching supplies
  • Battery-powered devices
  • Consumer electronics

Product Quality and Reliability

Linear Technology's LT1117CST-5#PBF is manufactured with the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design and protective features provide a dependable solution for critical power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to €0.2692
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €8.4932 €50.9593
14+ €6.9688 €97.5627
21+ €6.7510 €141.7709
28+ €6.5332 €182.9305
36+ €6.3155 €227.3568
49+ €5.6622 €277.4463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess