The LT1117CT is a robust linear voltage regulator designed by Linear Technology, now part of Analog Devices, tailored for a wide range of applications requiring a stable and reliable power supply. This fixed voltage regulator is particularly suitable for systems that demand a low dropout performance and fast transient response.
Key Features:
- Low Dropout Performance: The LT1117CT offers an excellent dropout voltage, typically only 1.2V at a full load of 800mA, making it an ideal choice for low voltage applications.
- Output Current: It is capable of delivering up to 800mA of continuous output current, ensuring sufficient power for a multitude of electronic devices.
- Adjustable and Fixed Output: While the LT1117CT comes in a fixed voltage version, it also provides an adjustable output version, giving users the flexibility to set the desired output voltage with external resistors.
- Thermal Protection: The device includes internal thermal overload protection that protects the regulator and the system under extreme conditions.
- Current Limiting: Inbuilt current limiting provides additional safety by preventing damage to the regulator during fault conditions.
- Stable with Low ESR Capacitors: The LT1117CT remains stable with low equivalent series resistance (ESR) capacitors, allowing the use of modern, compact, surface-mount types.
- Package Options: Available in TO-220 package, the LT1117CT is easy to install and provides ample power dissipation capabilities.
Applications:
The versatility of the LT1117CT makes it suitable for a variety of applications, including:
- Post-Regulation for Switching Supplies
- 5V to 3.3V Linear Regulator
- Battery-Powered Circuitry
- Microprocessor Supply
- Low-Voltage Logic Supplies
In conclusion, the LT1117CT from Linear Technology is a reliable and efficient solution for those in need of a high-quality voltage regulator. Its combination of low dropout performance, thermal protection, and current limiting features make it a safe choice for powering sensitive electronic equipment.