EN
  • EN
  • DE

LT1118CS8-5

Part No LT1118CS8-5
Manufacturer Linear Technology
Description Low IQ, Low Dropout, 800mA, Source and Sink Regulators Adjustable and Fixed 2.5V, 2.85V, 5V Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205101-LT1118CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1118CS8-5 CAD Model

Description

Linear Technology LT1118CS8-5 Voltage Regulator

The Linear Technology LT1118CS8-5 is a robust and efficient fixed voltage regulator designed to offer a stable 5V output. This precision device is housed in an 8-lead SOIC package, making it suitable for space-constrained applications that require a reliable power management solution.

Key Features:

  • Fixed Output Voltage: The LT1118CS8-5 is designed to provide a consistent 5V output, which is crucial for sensitive electronic circuits that require a stable power supply for optimal performance.
  • Dropout Voltage: With a low dropout voltage, this regulator can maintain output regulation with a minimal difference between the input and output voltages, enhancing system efficiency.
  • Output Current: The device can deliver up to 800mA of continuous output current, making it capable of powering a wide range of components from microcontrollers to sensors.
  • Thermal Protection: It includes built-in thermal protection features that shut down the regulator to prevent damage from overheating, ensuring long-term reliability and safety.
  • Short Circuit Protection: The LT1118CS8-5 also offers short circuit protection, which protects the device and the connected components from potential damage due to output short circuits.

Applications:

The LT1118CS8-5 is ideal for use in various applications that demand a high-quality power supply. Its applications include but are not limited to:

  • Portable devices
  • Embedded systems
  • Microprocessor supply
  • Industrial controls
  • Automotive electronics

Conclusion:

Linear Technology's LT1118CS8-5 is a dependable and efficient solution for applications requiring a fixed 5V power supply. Its low dropout voltage, thermal and short circuit protection, and ability to deliver significant current make it a versatile component for various electronic designs. Its compact SOIC package allows for integration into space-limited designs without compromising performance or safety.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4310 $57.8790
22+ $5.2760 $116.0720
34+ $5.1120 $173.8080
47+ $4.9469 $232.5043
61+ $4.7817 $291.6837
81+ $4.2874 $347.2794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess