EN
  • EN
  • DE

LT1120ACN8

Part No LT1120ACN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description Micropower Regulator with Comparator and Shutdown | IC REG LINEAR 125MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 35.15V
Maximum Dropout Voltage 0.85V at 125mA
Output Current 125mA
Current - Quiescent (Iq) 40μA
Maximum Supply Current 20mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1120
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205107-LT1120ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1120ACN8 CAD Model

Description

Product Overview: LT1120ACN8 by Linear Technology

The LT1120ACN8 is a versatile and robust voltage regulator integrated circuit (IC) designed by Linear Technology, a company renowned for its high-performance analog ICs. This component is specifically engineered to cater to a wide range of power management applications, making it an ideal choice for designers looking to achieve stable and reliable power supply solutions.

Key Features

  • Low Dropout Voltage: The LT1120ACN8 offers a low dropout voltage, ensuring efficient operation even with minimal differences between the input and output voltages.
  • High Output Current: Capable of delivering up to 20mA of output current, this IC can easily power a variety of low-power devices and circuits.
  • Adjustable Output: With the ability to adjust the output voltage from 1.2V to 30V, the LT1120ACN8 provides flexibility for a broad range of applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, ensuring long-term reliability and safety.
  • Low Quiescent Current: Its low quiescent current minimizes power consumption when the device is in standby mode, making it suitable for battery-powered applications.

Applications

The LT1120ACN8 is well-suited for a variety of applications where efficient power regulation is crucial. These include:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor supply
  • Linear power supplies
  • Automotive electronics

Package and Quality

Encased in an 8-pin PDIP (Plastic Dual In-line Package), the LT1120ACN8 is designed for easy integration into a wide range of electronic assemblies. The device is also characterized by its robustness and adherence to industry quality standards, ensuring reliable performance in various environmental conditions.

In conclusion, the LT1120ACN8 by Linear Technology stands out as a high-performance, adaptable, and reliable voltage regulator IC. Its comprehensive feature set and application flexibility make it a valuable component for any power management system.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2093 $62.0930
23+ $5.0947 $117.1781
36+ $4.9353 $177.6708
49+ $4.7759 $234.0191
63+ $4.6165 $290.8395
84+ $4.1395 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess